The 135HC2600K2SM6 is a self-healing polypropylene film capacitor rated for 200 kVAR at 600 A RMS current and 600 kHz, designed for induction heating and tank circuits. It has a capacitance of 1.33 μF with ±10% tolerance, maximum surface temperature of +45°C, and maximum core temperature of +85°C, with KVAR de-rating of 2.25% per °C above 45°C. The capacitor has a maximum ESR of 65-120 mΩ at 100 kHz and self-inductance under 3 nH. It is flame retardant to UL94V0 and mounted in a 2SM6 terminal style with dimensions of 30.2 mm × 30 mm × 68 mm.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
1.33µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.33UF 10% 600VAC CHASS
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC2600K2SM6 | 1572-1828-ND | 2002-135HC2600K2SM6 | 135HC2600K2SM6 | 135HC2600K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF |