The 147FSR330XJJF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 330 VDC with a capacitance of 140 µF, a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and dimensions of 13 mm in diameter by 28 mm in length. It operates within a temperature range of -20°C to +55°C, has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The capacitor is designed for high-voltage, low-leakage applications such as emergency and signal lights, with specified endurance under 5000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 147FSR330XJJF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 330 VDC with a capacitance of 140 µF, a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and dimensions of 13 mm in diameter by 28 mm in length. It operates within a temperature range of -20°C to +55°C, has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The capacitor is designed for high-voltage, low-leakage applications such as emergency and signal lights, with specified endurance under 5000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.