For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX016M2EC is a 12,000 µF, 16 V aluminum electrolytic capacitor with a 35 mm diameter and 25 mm length, designed for bulk filtering and switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. At 120 Hz and +20°C, it has a maximum ESR of 0.0622 Ω and a maximum RMS ripple current of 2.42 A. Capacitance tolerance is ±20%, and dissipation factor is 0.15. Physical dimensions and electrical characteristics comply with the LMX series specifications for 16 V models.
Datasheet Summary Powered by GS/AI
The 129LMX016M2EC is a 12,000 µF, 16 V aluminum electrolytic capacitor with a 35 mm diameter and 25 mm length, designed for bulk filtering and switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. At 120 Hz and +20°C, it has a maximum ESR of 0.0622 Ω and a maximum RMS ripple current of 2.42 A. Capacitance tolerance is ±20%, and dissipation factor is 0.15. Physical dimensions and electrical characteristics comply with the LMX series specifications for 16 V models.