The 147FSR310XJJS is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 140 µF. It has a maximum ESR of 0.632 © at 120 Hz and 20°C, and dimensions of 13 mm in diameter and 27 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. Capacitance tolerance is -10% to +20%. The part is rated for 5000 flashes at rated voltage through a discharge resistance of 0.7Ω to 1.0Ω, with capacitance change limited to less than 10% of initial value. This part belongs to the FSR series, which includes variants with matching electrical and mechanical characteristics across voltage and capacitance ratings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR310XJJS |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |