The 135HC4A600K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a rated KVAR of 800 at 400 VAC and a capacitance of 1.32 μF with a tolerance of ±10%. The maximum RMS current is 600 A at 100 kHz, with a maximum ESR of 0.9 mΩ at +25°C. The maximum core temperature is +85°C, and surface temperature must not exceed +45°C without derating. The capacitor has a self-inductance of less than 5 nH and meets UL94V0 flame retardant standards. It is mounted in a rectangular case measuring 30.2 mm wide, 30 mm high, and 68 mm long with 2CM6 terminals.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 135HC4A600K2CM6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |