The 129LMH010MZBC is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 12000 µF, a maximum ESR of 2.2 mΩ at 120 Hz and +20°C, and a ripple current rating of 75.99 A rms at 105°C. It has a case size of 22 mm diameter by 25 mm height and operates within a temperature range of -40°C to +105°C. The capacitor meets a 2000-hour load life specification at rated voltage and temperature, with a capacitance change of less than 20% and a dissipation factor increase of less than 200% of the maximum specified value. It is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMH010MZBC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |