The 129LMB010M2BD is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12000 μF, a maximum ESR of 75.99 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.2 A RMS at 120 Hz and +105°C. It has a case size of 22 mm in diameter and 30 mm in length. The capacitor operates from -40°C to +105°C, meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current, and has a capacitance tolerance of +20% at 120 Hz and 20°C. The dissipation factor is specified as 0.35 at 120 Hz and 20°C, and leakage current is limited to 3√CV or 5000 μA, whichever is less. Its lead style is Code 4 (straight leads).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB010M2BD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |