CAPACITOR POLYESTER FILM FILM 0.1UF 5%, 630V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 5% 630VDC AXIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 34H3147 | 150104J630FE |
| Product Name | Capacitor Polyester Film Film 0.1Uf 5%, 630V; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |