Cornell Dubilier Capacitor Polyester Film Film 2.2Uf 10%, 250V; Dielectric Type Cornell Dubilier 150225J250PF

Description
CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 2.2Uf 10%, 250V; Dielectric Type Cornell Dubilier - 08C3159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 2.2Uf 10%, 250V; Dielectric Type Cornell Dubilier
08C3159
Capacitor Polyester Film Film 2.2Uf 10%, 250V; Dielectric Type Cornell Dubilier 08C3159
CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3159
Product Name Capacitor Polyester Film Film 2.2Uf 10%, 250V; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH910J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details