Cornell Dubilier Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier 150224J100CB

Description
CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier - 72K7367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier
72K7367
Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier 72K7367
CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72K7367
Product Name Capacitor Polyester Film 0.22Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers