147FSR310XTJF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated WVDC of 310 V, capacitance of 140 µF, ESR of 0.632 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 28 mm length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and meets leakage current, dissipation factor, and capacitance stability requirements under flash cycling and shelf life conditions.
Datasheet Summary Powered by GS/AI
147FSR310XTJF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated WVDC of 310 V, capacitance of 140 µF, ESR of 0.632 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 28 mm length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and meets leakage current, dissipation factor, and capacitance stability requirements under flash cycling and shelf life conditions.