Cornell Dubilier Aluminum Electrolytic 129LBA035M2DE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 35VDC, 12000μF capacitance, and a 20x35mm case size (DxL), featuring an ESR of 55.26mΩ and a maximum RMS ripple current of 4.14A at 120Hz and +85°C. It operates with a temperature range of -40°C to +85°C, has a capacitance tolerance of +20% at 120Hz and 20°C, and is designed for a 2000-hour load life at rated voltage and ripple current with an operating temperature of 85°C. The voltage is rated up to 350VDC with a surge voltage of 400VDC. Lead style is Code D with a 35mm diameter.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 35VDC, 12000μF capacitance, and a 20x35mm case size (DxL), featuring an ESR of 55.26mΩ and a maximum RMS ripple current of 4.14A at 120Hz and +85°C. It operates with a temperature range of -40°C to +85°C, has a capacitance tolerance of +20% at 120Hz and 20°C, and is designed for a 2000-hour load life at rated voltage and ripple current with an operating temperature of 85°C. The voltage is rated up to 350VDC with a surge voltage of 400VDC. Lead style is Code D with a 35mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LBA035M2DE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LBA035M2DE
Aluminum Electrolytic 129LBA035M2DE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LBA035M2DE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C681T200AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers