The 129LMH025MZBF is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 12000 µF, a maximum ESR of 62.17 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.2 A at 105°C. It measures 22 mm in diameter and 40 mm in length. The operating temperature range is -40°C to +105°C for voltages below 250 VDC, and it is rated for a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.35 at 120 Hz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMH025MZBF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |