Cornell Dubilier Film Paper Film Capacitors 125PSB152K4R

Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 125PSB152K4R is a radial lead film capacitor for high pulse and rms current applications, with a 1500 V DC rating and 1.2 µF capacitance. It has a maximum dv/dt of 725 V/µs and a typical ESR of 2.9 mΩ at 100 kHz and 25°C. Dimensions are 57.5 mm × 45 mm × 30 mm, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and internal series connections, it is housed in a UL94V-0 flame-retardant epoxy-packed case. The operating temperature range is -40°C to +100°C. Dielectric strength is 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 125PSB152K4R is a radial lead film capacitor for high pulse and rms current applications, with a 1500 V DC rating and 1.2 µF capacitance. It has a maximum dv/dt of 725 V/µs and a typical ESR of 2.9 mΩ at 100 kHz and 25°C. Dimensions are 57.5 mm × 45 mm × 30 mm, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and internal series connections, it is housed in a UL94V-0 flame-retardant epoxy-packed case. The operating temperature range is -40°C to +100°C. Dielectric strength is 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 125PSB152K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
125PSB152K4R
Film Paper Film Capacitors 125PSB152K4R
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.2 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 125PSB152K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
125PSB152K4R
Capacitors - Film Capacitors 125PSB152K4R
CAP FILM 1.2UF 10% 1.5KVDC RAD

CAP FILM 1.2UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 125PSB152K4R 125PSB152K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details