Aluminum polymer capacitor for use in DC-DC converters and voltage regulators, with a rated voltage of 6.3 VDC, capacitance of 1200 µF, and a radial case measuring 8x11.5 mm. It has a maximum ESR of 7 mΩ at 100 kHz and 20°C, a maximum ripple current of 6100 mA RMS at 105°C and 100 kHz, and a maximum leakage current of 1512 µA. Operating temperature range is -55°C to +105°C. Capable of 2000 hours of load life at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POL 1200UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 128ULR6R3MFH | 128ULR6R3MFH | 128ULR6R3MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |