The 127FSR330XJJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 120 µF, and an ESR of 0.737 Ω at 120 Hz and 20°C. It measures 13 mm in diameter and 26 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.06 at 120 Hz and 25°C. It complies with JIS 2365 and meets performance criteria for 5000 flash cycles and 500 hours of shelf life at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 127FSR330XJJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 120 µF, and an ESR of 0.737 Ω at 120 Hz and 20°C. It measures 13 mm in diameter and 26 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.06 at 120 Hz and 25°C. It complies with JIS 2365 and meets performance criteria for 5000 flash cycles and 500 hours of shelf life at 55°C with no voltage applied.