The 129LMB025M2BG is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 12,000 µF, and a maximum RMS ripple current of 3.2 A at 120 Hz and 105°C. It has an ESR of 62.17 mΩ at 120 Hz and +20°C, and dimensions of 22 mm in diameter by 45 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 3,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is specified as 0.35 at 120 Hz and 20°C for its voltage range. Leakage current is limited to 3√CV or 5,000 µA, whichever is less. The capacitor meets the manufacturer's test criteria for capacitance change, dissipation factor, and leakage current after load and shelf life testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB025M2BG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |