Cornell Dubilier Film Capacitors 150224J630LE

Description
CAP FILM 0.22UF 5% 630VDC AXIAL
Datasheet
Description
CAP FILM 0.22UF 5% 630VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150224J630LE - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150224J630LE
Film Capacitors 150224J630LE
CAP FILM 0.22UF 5% 630VDC AXIAL

CAP FILM 0.22UF 5% 630VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.22Uf, 630V; Dielectric Type Cornell Dubilier - 18M9774 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.22Uf, 630V; Dielectric Type Cornell Dubilier
18M9774
Film Capacitor, 0.22Uf, 630V; Dielectric Type Cornell Dubilier 18M9774
FILM CAPACITOR, 0.22UF, 630V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.22UF, 630V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150224J630LE 18M9774
Product Name Film Capacitors Film Capacitor, 0.22Uf, 630V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers