Axial lead film capacitor for high dv/dt applications, rated for 2000 VDC with 1.3 µF capacitance, operating temperature range of -40°C to +85°C, with a maximum RMS ripple current of 14 A at 100 kHz, 25°C, and physical dimensions of 40.5 mm in diameter by 55 mm in length. Construction uses metallized polypropylene film with internal series connections, flame-retardant polyester tape wrap, and epoxy resin end fill. Dielectric strength is 200% of rated VDC applied for 60 seconds between leads and case, with insulation resistance exceeding 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of body and lead length, dissipation factor is less than 0.0001 at 1 kHz and 25°C, and life expectancy is 100,000 hours at VDC, 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 135PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |