For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX025M2ED is an aluminum electrolytic capacitor rated for 25V DC and 12,000 µF capacitance, with a diameter of 35 mm and a length of 30 mm. It operates over a temperature range of -40°C to +105°C and specifies a maximum ESR of 0.0414 Ω and a maximum RMS ripple current of 2.76 A at 120 Hz and +20°C. The capacitor is designed for 5,000 hours of load life at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial, dissipation factor to less than 200% of maximum specified, and leakage current to less than 100% of maximum specified. The part meets the series' tolerance of +20% at 120 Hz and 20°C, and features a long-life design suitable for bulk filtering in switching power supplies.
Datasheet Summary Powered by GS/AI
The 129LMX025M2ED is an aluminum electrolytic capacitor rated for 25V DC and 12,000 µF capacitance, with a diameter of 35 mm and a length of 30 mm. It operates over a temperature range of -40°C to +105°C and specifies a maximum ESR of 0.0414 Ω and a maximum RMS ripple current of 2.76 A at 120 Hz and +20°C. The capacitor is designed for 5,000 hours of load life at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial, dissipation factor to less than 200% of maximum specified, and leakage current to less than 100% of maximum specified. The part meets the series' tolerance of +20% at 120 Hz and 20°C, and features a long-life design suitable for bulk filtering in switching power supplies.