For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.63 A @ 100 kHz, 105°C
ESR: 304 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.63 A @ 100 kHz, 105°C
ESR: 304 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 128JZM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 1200 µF and a tolerance of +20%. It has a maximum ESR of 0.304 Ω at 120 Hz and 25°C, and a ripple current rating of 1630 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 128JZM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 1200 µF and a tolerance of +20%. It has a maximum ESR of 0.304 Ω at 120 Hz and 25°C, and a ripple current rating of 1630 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.