The 129LMB010M2CC is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12,000 µF, a maximum ESR of 75.99 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.2 A at 105°C. It measures 25 mm in diameter and 25 mm in height. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and a dissipation factor of 0.35. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. Leakage current is limited to 3√CV or 5000 µA, whichever is less. The part is part of the LMB series with extended life, +105°C rating, and standardized lead styles for mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB010M2CC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |