Cornell DubilierFilm Paper Film Capacitors125PSB850K2J
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 900
ESR: 3.1 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 900
ESR: 3.1 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 125PSB850K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 850 V, capacitance of 1.2 µF, and a maximum dv/dt of 900 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The dimensions are 42.5 mm × 33.5 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor features double metallized polypropylene film construction, flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10%, a dissipation factor ≤0.05% at 1 kHz, and insulation resistance ≥30 GΩ·µF at 25°C. The dielectric strength is 160% of rated VDC applied between terminals and case for 2 seconds. Life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 125PSB850K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 850 V, capacitance of 1.2 µF, and a maximum dv/dt of 900 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 70°C. The dimensions are 42.5 mm × 33.5 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor features double metallized polypropylene film construction, flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10%, a dissipation factor ≤0.05% at 1 kHz, and insulation resistance ≥30 GΩ·µF at 25°C. The dielectric strength is 160% of rated VDC applied between terminals and case for 2 seconds. Life expectancy is 100,000 hours at WVDC.