HARTING Inc. of North America Connector/Terminal/Pin 09-62-816-0301

Description
BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS AND INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS AND INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32376678 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32376678
Connector/Terminal/Pin 32376678
BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS AND INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS AND INSERTS; LOCKING TYPE:2 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32376678
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products