STEGO Connector/Terminal/Pin 03504.0-01

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15 A, 125VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15 A, 125VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 19210130 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19210130
Connector/Terminal/Pin 19210130
CONNECTOR, POWER ENTRY, RECEPTACLE, 15 A, 125VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, RECEPTACLE, 15 A, 125VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Stego - 82K8794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Stego
82K8794
Connector, Power Entry, Receptacle, 15A; Connector Type Stego 82K8794
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:DIN Rail Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19210130 82K8794
Product Name Connector/Terminal/Pin Connector, Power Entry, Receptacle, 15A; Connector Type Stego
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Plug, Adapter - 9486 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details