Molex Terminal Blocks - 03-06-1241 03-06-1241

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037963-03-06-1241 Packaging: Bulk Number of Positions: 24 Pitch: 3.68 mm Color: Natural Connector Type: Male or Female, Receptacle, Socket Number of Rows: 4 Row Spacing: 3.683 mm Termination: Crimp Fastening Type: Ramp Current Rating: 4 A Number of Contacts: 24 Gender: Receptacle Length: 23.32 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Mounting: SMD (SMT) Body Material: Nylon, Polyamide Operating Supply Voltage: 250 V Contact Gender: Female Width: 16.1 mm Categories: Terminal Blocks Case / Package: 062 Alternative Parts (Cross-Reference): MTCB2X-XXX-206; 03-06-1062; 03-06-1122; 03-06-1121; 1704978; 1704981; 17514770003061241; 003061241; 03-06-1241.; 0306-1241; 03061241; 3061241; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.1 mm Lead Free: Contains Lead Mount: Panel, Snap in, Socket RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-2 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037963-03-06-1241 Packaging: Bulk Number of Positions: 24 Pitch: 3.68 mm Color: Natural Connector Type: Male or Female, Receptacle, Socket Number of Rows: 4 Row Spacing: 3.683 mm Termination: Crimp Fastening Type: Ramp Current Rating: 4 A Number of Contacts: 24 Gender: Receptacle Length: 23.32 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Mounting: SMD (SMT) Body Material: Nylon, Polyamide Operating Supply Voltage: 250 V Contact Gender: Female Width: 16.1 mm Categories: Terminal Blocks Case / Package: 062 Alternative Parts (Cross-Reference): MTCB2X-XXX-206; 03-06-1062; 03-06-1122; 03-06-1121; 1704978; 1704981; 17514770003061241; 003061241; 03-06-1241.; 0306-1241; 03061241; 3061241; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.1 mm Lead Free: Contains Lead Mount: Panel, Snap in, Socket RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-2 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 03-06-1241 - 1037963-03-06-1241 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 03-06-1241
1037963-03-06-1241
Terminal Blocks - 03-06-1241 1037963-03-06-1241
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037963-03-06-1241 Packaging: Bulk Number of Positions: 24 Pitch: 3.68 mm Color: Natural Connector Type: Male or Female, Receptacle, Socket Number of Rows: 4 Row Spacing: 3.683 mm Termination: Crimp Fastening Type: Ramp Current Rating: 4 A Number of Contacts: 24 Gender: Receptacle Length: 23.32 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Mounting: SMD (SMT) Body Material: Nylon, Polyamide Operating Supply Voltage: 250 V Contact Gender: Female Width: 16.1 mm Categories: Terminal Blocks Case / Package: 062 Alternative Parts (Cross-Reference): MTCB2X-XXX-206; 03-06-1062; 03-06-1122; 03-06-1121; 1704978; 1704981; 17514770003061241; 003061241; 03-06-1241.; 0306-1241; 03061241; 3061241; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.1 mm Lead Free: Contains Lead Mount: Panel, Snap in, Socket RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-2 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037963-03-06-1241
Packaging: Bulk
Number of Positions: 24
Pitch: 3.68 mm
Color: Natural
Connector Type: Male or Female, Receptacle, Socket
Number of Rows: 4
Row Spacing: 3.683 mm
Termination: Crimp
Fastening Type: Ramp
Current Rating: 4 A
Number of Contacts: 24
Gender: Receptacle
Length: 23.32 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Mounting: SMD (SMT)
Body Material: Nylon, Polyamide
Operating Supply Voltage: 250 V
Contact Gender: Female
Width: 16.1 mm
Categories: Terminal Blocks
Case / Package: 062
Alternative Parts (Cross-Reference): MTCB2X-XXX-206; 03-06-1062; 03-06-1122; 03-06-1121; 1704978; 1704981; 17514770003061241; 003061241; 03-06-1241.; 0306-1241; 03061241; 3061241;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.1 mm
Lead Free: Contains Lead
Mount: Panel, Snap in, Socket
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Max Current Rating: 4 A
Glow Wire Compliant: Non-compliant

Buy Now
Header Connector,cable Mount,plug,24 Contacts,pin/skt,0.145 Pitch,polarized Lck Molex - 54H5113 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,24 Contacts,pin/skt,0.145 Pitch,polarized Lck Molex
54H5113
Header Connector,cable Mount,plug,24 Contacts,pin/skt,0.145 Pitch,polarized Lck Molex 54H5113
Header Connector,Cable Mount,PLUG,24 Contacts,PIN/SKT,0.1 45 Pitch,POLARIZED LCK

Header Connector,Cable Mount,PLUG,24 Contacts,PIN/SKT,0.145 Pitch,POLARIZED LCK

Supplier's Site
TERMINAL HOUSE;MINI;RECEPT W/MNT EAR & DTENT WNDW;24 CIRC - 70190769 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL HOUSE;MINI;RECEPT W/MNT EAR & DTENT WNDW;24 CIRC
70190769
TERMINAL HOUSE;MINI;RECEPT W/MNT EAR & DTENT WNDW;24 CIRC 70190769
TERMINAL HOUSE;MINI;RECEPT W/MNT EAR & DTENT WNDW;24 CIRC

TERMINAL HOUSE;MINI;RECEPT W/MNT EAR & DTENT WNDW;24 CIRC

Supplier's Site
Connector/Terminal/Pin - 16441885 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16441885
Connector/Terminal/Pin 16441885
DISCONTINUED BY MANUFACTURER, HEADER CONNECTOR, CABLE MOUNT, PLUG, 24 CONTACTS, PIN/SKT, .145 PITCH, POLARIZED LCK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HEADER CONNECTOR, CABLE MOUNT, PLUG, 24 CONTACTS, PIN/SKT, .145 PITCH, POLARIZED LCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
MOLEX Components 03-06-1241

MOLEX Components 03-06-1241

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1037963-03-06-1241 54H5113 70190769 16441885
Product Name Terminal Blocks - 03-06-1241 Header Connector,cable Mount,plug,24 Contacts,pin/skt,0.145 Pitch,polarized Lck Molex TERMINAL HOUSE;MINI;RECEPT W/MNT EAR & DTENT WNDW;24 CIRC Connector/Terminal/Pin Connector/Terminal/Pin
Termination Crimp Crimp
Mounting SMD (SMT)
Current Rating 4.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products