BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Press Fit, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 4.82 mm (0.19 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 10077239-116TLF.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
BREAKAWAY HEADER, 16 POSITION, 2.54 MM PITCH, 2 ROW, 8.08MM MATING HEIGHT, GOLD, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BERGSTIK II DR PF EON-10077239-116TLF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10077239-116TLF | 609-10077239-116TLF-ND | 132032474 | 51Y6634 |
| Product Name | BergStik ® | Headers, Male Pins | Connector/Terminal/Pin | Bergstik Ii Dr Pf Eon-10077239-116Tlf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | ||
| Termination | Press-Fit | |||
| Voltage Rating | 1500 volts |