HARTING Inc. of North America Connector/Terminal/Pin 09 34 006 2601

Description
INDUSTRIAL CONNECTOR INSERT, HAN HV E SERIES, 16 AMP, 600-830 V, SCREW TERMINATION, MALE GENDER PLUG, SIZE: 16 B, 8 CONTACTS, POLYCARBONATE MATERIAL, COLOUR: PEBBLE GREY (RAL 7032), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Description
INDUSTRIAL CONNECTOR INSERT, HAN HV E SERIES, 16 AMP, 600-830 V, SCREW TERMINATION, MALE GENDER PLUG, SIZE: 16 B, 8 CONTACTS, POLYCARBONATE MATERIAL, COLOUR: PEBBLE GREY (RAL 7032), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 21497795 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21497795
Connector/Terminal/Pin 21497795
INDUSTRIAL CONNECTOR INSERT, HAN HV E SERIES, 16 AMP, 600-830 V, SCREW TERMINATION, MALE GENDER PLUG, SIZE: 16 B, 8 CONTACTS, POLYCARBONATE MATERIAL, COLOUR: PEBBLE GREY (RAL 7032), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL CONNECTOR INSERT, HAN HV E SERIES, 16 AMP, 600-830 V, SCREW TERMINATION, MALE GENDER PLUG, SIZE: 16 B, 8 CONTACTS, POLYCARBONATE MATERIAL, COLOUR: PEBBLE GREY (RAL 7032), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 21497795
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products