HARTING Inc. of North America Connector/Terminal/Pin 09 06 231 6821

Description
SOCKET, DIN41612, MH, 31WAY; PRODUCT RANGE:-; NO. OF CONTACTS:31CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:D + B + Z + D + Z; CONTACT PLATING:SILVER PLATED CONTACTS; CONTACT MATERIAL:COPPER; NO.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SOCKET, DIN41612, MH, 31WAY; PRODUCT RANGE:-; NO. OF CONTACTS:31CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:D + B + Z + D + Z; CONTACT PLATING:SILVER PLATED CONTACTS; CONTACT MATERIAL:COPPER; NO.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18841988 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18841988
Connector/Terminal/Pin 18841988
SOCKET, DIN41612, MH, 31WAY; PRODUCT RANGE:-; NO. OF CONTACTS:31CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:D + B + Z + D + Z; CONTACT PLATING:SILVER PLATED CONTACTS; CONTACT MATERIAL:COPPER; NO.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOCKET, DIN41612, MH, 31WAY; PRODUCT RANGE:-; NO. OF CONTACTS:31CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:5.08MM; NO. OF ROWS:3 ROW; ROWS LOADED:D + B + Z + D + Z; CONTACT PLATING:SILVER PLATED CONTACTS; CONTACT MATERIAL:COPPER; NO.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Socket, Din41612, Mh, 31Way; Product Range Harting - 26M5273 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, Mh, 31Way; Product Range Harting
26M5273
Socket, Din41612, Mh, 31Way; Product Range Harting 26M5273
SOCKET, DIN41612, MH, 31WAY; Product Range:-; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

SOCKET, DIN41612, MH, 31WAY; Product Range:-; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 18841988 26M5273
Product Name Connector/Terminal/Pin Socket, Din41612, Mh, 31Way; Product Range Harting
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details