HARTING Inc. of North America Connector/Terminal/Pin 09-32-010-3001

Description
RECTANGULAR HAN INSERT, PLUG 10 POSITION CRIMP; PRODUCT RANGE:HAN EE SERIES; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG; NO. OF CONTACTS:10CONTACTS; CONTACT GENDER:PIN; NO. OF ROWS:4ROWS; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
RECTANGULAR HAN INSERT, PLUG 10 POSITION CRIMP; PRODUCT RANGE:HAN EE SERIES; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG; NO. OF CONTACTS:10CONTACTS; CONTACT GENDER:PIN; NO. OF ROWS:4ROWS; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 7554297 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
7554297
Connector/Terminal/Pin 7554297
RECTANGULAR HAN INSERT, PLUG 10 POSITION CRIMP; PRODUCT RANGE:HAN EE SERIES; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG; NO. OF CONTACTS:10CONTACTS; CONTACT GENDER:PIN; NO. OF ROWS:4ROWS; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG 10 POSITION CRIMP; PRODUCT RANGE:HAN EE SERIES; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG; NO. OF CONTACTS:10CONTACTS; CONTACT GENDER:PIN; NO. OF ROWS:4ROWS; CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 7554297
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details