3M Connectors I/O - MINI D RIBBON (MDR) 10126-3000PE

Description
10126-3000PE 7100206783 JE150481586
Request a Quote Datasheet
Description
10126-3000PE 7100206783 JE150481586
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - MINI D RIBBON (MDR) - 10126-3000PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - MINI D RIBBON (MDR)
10126-3000PE
Connectors I/O - MINI D RIBBON (MDR) 10126-3000PE
10126-3000PE 7100206783 JE150481586

10126-3000PE 7100206783 JE150481586

Buy Now
Centronics Connectors - 3M1769-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1769-ND
Centronics Connectors 3M1769-ND
26 Position Plug Connector Free Hanging (In-Line) Solder Cup

26 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Mini D Ribbon Connector, Plug, 26 Position, Solder; No. Of Contacts 3M - 80K6510 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 26 Position, Solder; No. Of Contacts 3M
80K6510
Mini D Ribbon Connector, Plug, 26 Position, Solder; No. Of Contacts 3M 80K6510
MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Solder Plug Connector --Shielded 26 position - 70114396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Plug Connector --Shielded 26 position
70114396
Solder Plug Connector --Shielded 26 position 70114396
Solder Plug Connector --Shielded 26 position

Solder Plug Connector --Shielded 26 position

Supplier's Site
Centronics Connectors - 10126-3000PE - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10126-3000PE
Centronics Connectors 10126-3000PE
CONN PLUG 26POS STR SLDR CUP

CONN PLUG 26POS STR SLDR CUP

Supplier's Site Datasheet
Connector/Terminal/Pin - 32230546 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32230546
Connector/Terminal/Pin 32230546
CENTRONICS, MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, SOLDER CUP, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

CENTRONICS, MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, SOLDER CUP, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10126-3000PE 3M1769-ND 80K6510 70114396 10126-3000PE 32230546
Product Name Connectors I/O - MINI D RIBBON (MDR) Centronics Connectors Mini D Ribbon Connector, Plug, 26 Position, Solder; No. Of Contacts 3M Solder Plug Connector --Shielded 26 position Centronics Connectors Connector/Terminal/Pin
Connector Type Centronics Connector Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details