HARTING Inc. of North America Connector/Terminal/Pin 0933 006 2701

Description
INSERT, RECTANGULAR, HAN, FEMALE, 6WAY SCREW, PRODUCT RANGE HAN E SERIES, GENDER RECEPTACLE, RECTANGULAR SHELL SIZE:6B; NO. OF CONTACTS:7CONTACTS; HEAVY D. FREE 2 YEAR RADWELL WARRANTY
Description
INSERT, RECTANGULAR, HAN, FEMALE, 6WAY SCREW, PRODUCT RANGE HAN E SERIES, GENDER RECEPTACLE, RECTANGULAR SHELL SIZE:6B; NO. OF CONTACTS:7CONTACTS; HEAVY D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 450280 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
450280
Connector/Terminal/Pin 450280
INSERT, RECTANGULAR, HAN, FEMALE, 6WAY SCREW, PRODUCT RANGE HAN E SERIES, GENDER RECEPTACLE, RECTANGULAR SHELL SIZE:6B; NO. OF CONTACTS:7CONTACTS; HEAVY D. FREE 2 YEAR RADWELL WARRANTY

INSERT, RECTANGULAR, HAN, FEMALE, 6WAY SCREW, PRODUCT RANGE HAN E SERIES, GENDER RECEPTACLE, RECTANGULAR SHELL SIZE:6B; NO. OF CONTACTS:7CONTACTS; HEAVY D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
HARTING Components 0933 006 2701

HARTING Components 0933 006 2701

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 450280
Product Name Connector/Terminal/Pin Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - Q237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details