BINDER Inc. Industrial Circular Connectors 09-3390-80-04

Description
binder 09-3390-80-04 Circular Connector
Request a Quote Datasheet
Description
binder 09-3390-80-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063130
Industrial Circular Connectors 7063130
binder 09-3390-80-04 Circular Connector

binder 09-3390-80-04 Circular Connector

Supplier's Site
Sensor Conn, 4Pos, Rcpt, M8, Panel; Product Range Binder - 82AC3954 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, 4Pos, Rcpt, M8, Panel; Product Range Binder
82AC3954
Sensor Conn, 4Pos, Rcpt, M8, Panel; Product Range Binder 82AC3954
SENSOR CONN, 4POS, RCPT, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, 4POS, RCPT, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 104366947 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
104366947
Connector/Terminal/Pin 104366947
SENSOR CONN, 4POS, RCPT, M8, PANEL, PRODUCT RANGE:768/718 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:RECEPTACLE, NO. OF CONTACTS:4CONTACTS, SENSOR CONTACT TYPE:PCB SOCKET, SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT, IP / NEMA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONN, 4POS, RCPT, M8, PANEL, PRODUCT RANGE:768/718 SERIES, SENSOR CONNECTOR SIZE:M8, GENDER:RECEPTACLE, NO. OF CONTACTS:4CONTACTS, SENSOR CONTACT TYPE:PCB SOCKET, SENSOR CONNECTOR MOUNTING:STRAIGHT PANEL MOUNT, IP / NEMA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7063130 82AC3954 104366947
Product Name Industrial Circular Connectors Sensor Conn, 4Pos, Rcpt, M8, Panel; Product Range Binder Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers