HARTING Inc. of North America Connector/Terminal/Pin 0932 032 3101

Description
HEAVY DUTY CONNECTOR INSERT, CRIMP TERMINATION, FEMALE, 32 CONTACTS, 500 V, 16 AMP, SIZE 16 B, POLYCARBONATE (PC), RAL 7032 (PEBBLE GREY), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY CONNECTOR INSERT, CRIMP TERMINATION, FEMALE, 32 CONTACTS, 500 V, 16 AMP, SIZE 16 B, POLYCARBONATE (PC), RAL 7032 (PEBBLE GREY), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 21292113 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21292113
Connector/Terminal/Pin 21292113
HEAVY DUTY CONNECTOR INSERT, CRIMP TERMINATION, FEMALE, 32 CONTACTS, 500 V, 16 AMP, SIZE 16 B, POLYCARBONATE (PC), RAL 7032 (PEBBLE GREY), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONNECTOR INSERT, CRIMP TERMINATION, FEMALE, 32 CONTACTS, 500 V, 16 AMP, SIZE 16 B, POLYCARBONATE (PC), RAL 7032 (PEBBLE GREY), -40 TO +125 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 21292113
Product Name Connector/Terminal/Pin
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details