3M Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 10336-52F0-008

Description
Win Source Part Number: 1355015-10336-52F0-0 08 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: 3M Series: 103 Package: Tray Product Status: Active Features: Latch Lock Base Product Number: 10336 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Black Number of Positions: 36 Accessory Type: Two Piece Backshell Material: Polybutylene Terephthalate, Glass Filled Cable Type: Round Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief
Request a Quote Datasheet
Description
Win Source Part Number: 1355015-10336-52F0-0 08 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: 3M Series: 103 Package: Tray Product Status: Active Features: Latch Lock Base Product Number: 10336 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Black Number of Positions: 36 Accessory Type: Two Piece Backshell Material: Polybutylene Terephthalate, Glass Filled Cable Type: Round Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1355015-10336-52F0-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1355015-10336-52F0-008
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1355015-10336-52F0-008
Win Source Part Number: 1355015-10336-52F0-0 08 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: 3M Series: 103 Package: Tray Product Status: Active Features: Latch Lock Base Product Number: 10336 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Black Number of Positions: 36 Accessory Type: Two Piece Backshell Material: Polybutylene Terephthalate, Glass Filled Cable Type: Round Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief

Win Source Part Number: 1355015-10336-52F0-008
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: 3M
Series: 103
Package: Tray
Product Status: Active
Features: Latch Lock
Base Product Number: 10336
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Color: Black
Number of Positions: 36
Accessory Type: Two Piece Backshell
Material: Polybutylene Terephthalate, Glass Filled
Cable Type: Round
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 3M1748-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
3M1748-ND
D-Sub, D-Shaped Connector Backshells, Hoods 3M1748-ND
36 Position Two Piece Backshell Connector Black 180° Unshielded

36 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Connector Backshell
10336-52F0-008
Connector Backshell 10336-52F0-008
Backshell

Backshell

Buy Now
Singapore, Singapore
Electronic Connector
363-10336-52F0-008
Electronic Connector 363-10336-52F0-008
36 Pos Straight Connector Backshell, PBT, UL94 V-0, -20°C to 85°C Product overview: 10336-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-10336-52F0-008 can be used for catalog matching and distributor lookup.

36 Pos Straight Connector Backshell, PBT, UL94 V-0, -20°C to 85°C Product overview: 10336-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-10336-52F0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 18752513 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18752513
Connector/Terminal/Pin 18752513
(PRICE/EACH), CONNECTOR BACKSHELL, SOLDER PLUG JUNCTION BACKSHELL, MINI D RIBBON 101XX-3000VE PLUG CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), CONNECTOR BACKSHELL, SOLDER PLUG JUNCTION BACKSHELL, MINI D RIBBON 101XX-3000VE PLUG CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub, D-Shaped Connector Backshells, Hoods - 10336-52F0-008 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
10336-52F0-008
D-Sub, D-Shaped Connector Backshells, Hoods 10336-52F0-008
CONN BACKSHELL 36POS 180DEG BLK

CONN BACKSHELL 36POS 180DEG BLK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1355015-10336-52F0-008 3M1748-ND 10336-52F0-008 363-10336-52F0-008 18752513 10336-52F0-008
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods Connector Backshell Electronic Connector Connector/Terminal/Pin D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details