HARTING Inc. of North America Connector/Terminal/Pin 09-30-048-0540

Description
SIDE ENTRY HOOD, SIZE 48B, METAL; PRODUCT RANGE:HAN HV ES SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 48B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:48B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
SIDE ENTRY HOOD, SIZE 48B, METAL; PRODUCT RANGE:HAN HV ES SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 48B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:48B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 4793299 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4793299
Connector/Terminal/Pin 4793299
SIDE ENTRY HOOD, SIZE 48B, METAL; PRODUCT RANGE:HAN HV ES SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 48B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:48B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

SIDE ENTRY HOOD, SIZE 48B, METAL; PRODUCT RANGE:HAN HV ES SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 48B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:48B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 4793299
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details