BINDER Inc. Circular Connector, Receptacle, 3 Position, Cable; No. Of Contacts Binder 09 0306 00 03

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Cable; No. Of Contacts Binder - 26M5196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; No. Of Contacts Binder
26M5196
Circular Connector, Receptacle, 3 Position, Cable; No. Of Contacts Binder 26M5196
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 32100251 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32100251
Connector/Terminal/Pin 32100251
CABLE MOUNT CONNECTOR, MINIATURE, 680 SERIES, 7 AMP, 250 V, 3 CONTACTS, FEMALE, STRAIGHT, M16 THREAD, SCREW LOCK, CABLE MOUNT, -40 TO +85 DEGREES C, IP40. FREE 2 YEAR RADWELL WARRANTY

CABLE MOUNT CONNECTOR, MINIATURE, 680 SERIES, 7 AMP, 250 V, 3 CONTACTS, FEMALE, STRAIGHT, M16 THREAD, SCREW LOCK, CABLE MOUNT, -40 TO +85 DEGREES C, IP40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
BINDER Components 09 0306 00 03

BINDER Components 09 0306 00 03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26M5196 32100251
Product Name Circular Connector, Receptacle, 3 Position, Cable; No. Of Contacts Binder Connector/Terminal/Pin Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products