HARTING Inc. of North America Connector/Terminal/Pin 09 14 004 3041

Description
PROTECTED MODULE, MALE, 4 POSITION, HAN CC; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PROTECTED MODULE, MALE, 4 POSITION, HAN CC; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26067380 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26067380
Connector/Terminal/Pin 26067380
PROTECTED MODULE, MALE, 4 POSITION, HAN CC; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PROTECTED MODULE, MALE, 4 POSITION, HAN CC; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:4CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED; CURRENT RATING:40A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26067380
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details