3M Electronic Connector 10320-52F0-008

Description
20 Pos Straight Connector Tool, Glass-Filled PBT, UL94 V-0 Product overview: 10320-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52F0-008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos Straight Connector Tool, Glass-Filled PBT, UL94 V-0 Product overview: 10320-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52F0-008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
355-10320-52F0-008
Electronic Connector 355-10320-52F0-008
20 Pos Straight Connector Tool, Glass-Filled PBT, UL94 V-0 Product overview: 10320-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52F0-008 can be used for catalog matching and distributor lookup.

20 Pos Straight Connector Tool, Glass-Filled PBT, UL94 V-0 Product overview: 10320-52F0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52F0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods - 976764-10320-52F0-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
976764-10320-52F0-008
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 976764-10320-52F0-008
Win Source Part Number: 976764-10320-52F0-00 8 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Series: 103 Number of Positions: 20 Color: Black Features: Latch Lock Package: Tray Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Polybutylene Terephthalate, Glass Filled Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: 3M Other Names: 5 45 48623 74511 9,7000007693,JE15018 0394,JE-1504-3016-1, JE150430161,1032052F 0008,90169008953,3M1 746,5 48623 74511,4901690089534, JE-1501-8039-4 Base Product Number: 10320

Win Source Part Number: 976764-10320-52F0-008
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Series: 103
Number of Positions: 20
Color: Black
Features: Latch Lock
Package: Tray
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Polybutylene Terephthalate, Glass Filled
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: 3M
Other Names: 5 45 48623 74511 9,7000007693,JE150180394,JE-1504-3016-1,JE150430161,1032052F0008,90169008953,3M1746,5 48623 74511,4901690089534,JE-1501-8039-4
Base Product Number: 10320

Buy Now Datasheet
Connectors - 10320-52F0-008 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10320-52F0-008
Connectors 10320-52F0-008
10320-52A0-008=20/MD R/SHELL/SO

10320-52A0-008=20/MDR/SHELL/SO

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 3M1746-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
3M1746-ND
D-Sub, D-Shaped Connector Backshells, Hoods 3M1746-ND
20 Position Two Piece Backshell Connector Black 180° Unshielded

20 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 19-10320-52F0-008-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
19-10320-52F0-008-ND
D-Sub, D-Shaped Connector Backshells, Hoods 19-10320-52F0-008-ND
CONN BACKSHELL 20POS 180DEG BLK

CONN BACKSHELL 20POS 180DEG BLK

Buy Now Datasheet
Je150430161 10320-52F0-008=20/mdr/shell/solder Plug/latch/gr Rohs Compliant 3M - 30AC3022 - Newark, An Avnet Company
Chicago, IL, United States
Je150430161 10320-52F0-008=20/mdr/shell/solder Plug/latch/gr Rohs Compliant 3M
30AC3022
Je150430161 10320-52F0-008=20/mdr/shell/solder Plug/latch/gr Rohs Compliant 3M 30AC3022
JE150430161 10320-52F0-008=20/MD R/SHELL/SOLDER PLUG/LATCH/GR ROHS COMPLIANT: YES

JE150430161 10320-52F0-008=20/MDR/SHELL/SOLDER PLUG/LATCH/GR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector/Terminal/Pin - 32230726 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32230726
Connector/Terminal/Pin 32230726
CONNECTOR, JUNCTION SHELL, GLASS FILLED POLYESTER, SOLDER PLUG, 20 POSITION TWO PIECE BACKSHELL, BLACK 180' DEG., UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, JUNCTION SHELL, GLASS FILLED POLYESTER, SOLDER PLUG, 20 POSITION TWO PIECE BACKSHELL, BLACK 180' DEG., UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 355-10320-52F0-008 976764-10320-52F0-008 10320-52F0-008 3M1746-ND 30AC3022 32230726
Product Name Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods Connectors D-Sub, D-Shaped Connector Backshells, Hoods Je150430161 10320-52F0-008=20/mdr/shell/solder Plug/latch/gr Rohs Compliant 3M Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products