3M Centronics Connectors 10114-3000PC

Description
14 Position Plug Connector Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
14 Position Plug Connector Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M158272-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M158272-ND
Centronics Connectors 3M158272-ND
14 Position Plug Connector Free Hanging (In-Line) Solder Cup

14 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Mini D-Sub Conn, Plug, 14Pos, Solder Cup; D Sub Connector Type 3M - 39P4769 - Newark, An Avnet Company
Chicago, IL, United States
Mini D-Sub Conn, Plug, 14Pos, Solder Cup; D Sub Connector Type 3M
39P4769
Mini D-Sub Conn, Plug, 14Pos, Solder Cup; D Sub Connector Type 3M 39P4769
MINI D-SUB CONN, PLUG, 14POS, SOLDER CUP; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:101 Series; No. of Contacts:14Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

MINI D-SUB CONN, PLUG, 14POS, SOLDER CUP; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:101 Series; No. of Contacts:14Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 128973481 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
128973481
Connector/Terminal/Pin 128973481
(PRICE/EACH), JE150351052 10114-3000PC=14/MDR/ RC/PLUG/SOLDER/30MIN . FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), JE150351052 10114-3000PC=14/MDR/RC/PLUG/SOLDER/30MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M158272-ND 39P4769 128973481
Product Name Centronics Connectors Mini D-Sub Conn, Plug, 14Pos, Solder Cup; D Sub Connector Type 3M Connector/Terminal/Pin
Connector Type Centronics Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details