HARTING Components 09 45 151 1100
PLUG, RJ45, IP20; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount; Connector Orientation:Vertical
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87K6605 | |
| Product Name | Connector/Terminal/Pin | Plug, Rj45, Ip20; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector |