Amphenol RF BNC 75ohm RG6 Type Crimp Plug 031-71064

Description
BNC 75ohm RG6 Type Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm RG6 Type Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm RG6 Type Crimp Plug - 031-71064 - Amphenol RF
Danbury, CT, USA
BNC 75ohm RG6 Type Crimp Plug
031-71064
BNC 75ohm RG6 Type Crimp Plug 031-71064
BNC 75ohm RG6 Type Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm RG6 Type Crimp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1878-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1878-ND
Coaxial Connector (RF) Assemblies ARF1878-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-71064 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-71064
RF Coaxial Cable Mount Connector 031-71064
BNC Straight Crimp Plug for RG-6 75 Ohm

BNC Straight Crimp Plug for RG-6 75 Ohm

Supplier's Site
Connector/Terminal/Pin - 133390302 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
133390302
Connector/Terminal/Pin 133390302
RF CONNECTORS / COAXIAL CONNECTORS 75 OHM SINGLE SHIELD ST PLUG;CRIMP. FREE 2 YEAR RADWELL WARRANTY

RF CONNECTORS / COAXIAL CONNECTORS 75 OHM SINGLE SHIELD ST PLUG;CRIMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Connectors / Coaxial Connectors - 031-71064 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-71064
RF Connectors / Coaxial Connectors 031-71064
RF Connectors / Coaxial Connectors 75 ohm single shield ST plug;crimp

RF Connectors / Coaxial Connectors 75 ohm single shield ST plug;crimp

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Radwell International VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-71064 ARF1878-ND 031-71064 133390302 031-71064
Product Name BNC 75ohm RG6 Type Crimp Plug Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connector/Terminal/Pin RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data