HARTING Inc. of North America Connector/Terminal/Pin 0930 016 1250

Description
CLOSED FLANGE HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CLOSED FLANGE HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 11507403 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11507403
Connector/Terminal/Pin 11507403
CLOSED FLANGE HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CLOSED FLANGE HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:SURFACE MOUNT; RECTANGULAR SHELL SIZE:16B; FOR USE WITH:HAN 16B HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 11507403
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products