Kyocera Corporation SMD Electronic Connector 006200514230000+

Description
Conn FFC/FPC Connector SKT 14 POS 1mm Solder RA SMD T/R Product overview: 006200514230000+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200514230000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FFC/FPC Connector SKT 14 POS 1mm Solder RA SMD T/R Product overview: 006200514230000+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200514230000+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-006200514230000+
SMD Electronic Connector 399-006200514230000+
Conn FFC/FPC Connector SKT 14 POS 1mm Solder RA SMD T/R Product overview: 006200514230000+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200514230000+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 14 POS 1mm Solder RA SMD T/R Product overview: 006200514230000+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-006200514230000+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-006200514230000+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-006200514230000+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-006200514230000+TR-ND
"14 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"14 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-006200514230000+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-006200514230000+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-006200514230000+CT-ND
CONN FFC FPC BOTTOM 14POS 1MM RA

CONN FFC FPC BOTTOM 14POS 1MM RA

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-006200514230000+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-006200514230000+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-006200514230000+DKR-ND
CONN FFC FPC BOTTOM 14POS 1MM RA

CONN FFC FPC BOTTOM 14POS 1MM RA

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - 006200514230000+ - 997018-006200514230000+ - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 006200514230000+
997018-006200514230000+
FFC, FPC (FlatFlexible) Connectors - 006200514230000+ 997018-006200514230000+
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997018-0062005142300 00+ Packaging: Tape & Reel (TR) Number of Positions: 14 Pitch: 990.6 µm Number of Rows: 1 Termination: Solder Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 14 Housing Material: Plastic Orientation: Right Angle Contact Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): SFW14S-2STAE9LF; XF3M(1)-1015-1B; FH12-12S-1SH(55); 78127-1148; XF3M(1)-1015-1B-R100 ; XF3M(1)-1615-1B; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Lead Pitch: 1 mm Wire/Cable Type: Straight

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997018-006200514230000+
Packaging: Tape & Reel (TR)
Number of Positions: 14
Pitch: 990.6 µm
Number of Rows: 1
Termination: Solder
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 14
Housing Material: Plastic
Orientation: Right Angle
Contact Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): SFW14S-2STAE9LF; XF3M(1)-1015-1B; FH12-12S-1SH(55); 78127-1148; XF3M(1)-1015-1B-R100; XF3M(1)-1615-1B;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Lead Pitch: 1 mm
Wire/Cable Type: Straight

Buy Now
Connector/Terminal/Pin - 182541880 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
182541880
Connector/Terminal/Pin 182541880
FFC, FPC CONNECTOR, 14 POSITION, BOTTOM CONTACTS, SLIDE LOCK, 1.00MM SURFACE MOUNT, RIGHT ANGLE, . FREE 2 YEAR RADWELL WARRANTY

FFC, FPC CONNECTOR, 14 POSITION, BOTTOM CONTACTS, SLIDE LOCK, 1.00MM SURFACE MOUNT, RIGHT ANGLE, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 399-006200514230000+ 478-006200514230000+TR-ND 997018-006200514230000+ 182541880
Product Name SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - 006200514230000+ Connector/Terminal/Pin
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data