HARTING Inc. of North America Socket, Din41612, F, 48Way; Product Range Harting 0906 248 6835

Description
SOCKET, DIN41612, F, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, F, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, F, 48Way; Product Range Harting - 25M0039 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, F, 48Way; Product Range Harting
25M0039
Socket, Din41612, F, 48Way; Product Range Harting 25M0039
SOCKET, DIN41612, F, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

SOCKET, DIN41612, F, 48WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 18842008 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18842008
Connector/Terminal/Pin 18842008
SOCKET, DIN41612, F, 48 CONTACTS, 3 ROW, GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

SOCKET, DIN41612, F, 48 CONTACTS, 3 ROW, GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 25M0039 18842008
Product Name Socket, Din41612, F, 48Way; Product Range Harting Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details