HARTING Inc. of North America Connector/Terminal/Pin 09 30 016 0540

Description
SIDE ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16B; EXTERNAL DEPTH:93.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SIDE ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16B; EXTERNAL DEPTH:93.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 11357543 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11357543
Connector/Terminal/Pin 11357543
SIDE ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16B; EXTERNAL DEPTH:93.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SIDE ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16B; EXTERNAL DEPTH:93.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 11357543
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products