CIRCULAR CABLE SEAL, 17MM TO 28MM; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:PG29; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:17MM; CABLE DIAMETER MAX:28MM; IP / NEMA RATING:IP65; SIZE:37MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 18842136 |
| Product Name | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors |