Molex Connector/Terminal/Pin 09-52-3101

Description
DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTOR, CONNECTOR TYPE: WIRE-TO-BOARD, GENDER: FEMALE, NO. OF CONTACTS: 10, PITCH SPACING: 3.96MM, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTOR, CONNECTOR TYPE: WIRE-TO-BOARD, GENDER: FEMALE, NO. OF CONTACTS: 10, PITCH SPACING: 3.96MM, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 4630006 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4630006
Connector/Terminal/Pin 4630006
DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTOR, CONNECTOR TYPE: WIRE-TO-BOARD, GENDER: FEMALE, NO. OF CONTACTS: 10, PITCH SPACING: 3.96MM, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PC BOARD CONNECTOR, CONNECTOR TYPE: WIRE-TO-BOARD, GENDER: FEMALE, NO. OF CONTACTS: 10, PITCH SPACING: 3.96MM, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 4630006
Product Name Connector/Terminal/Pin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
XG4 Flat Cable Connectors - XG4A-1435 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers