HARTING Inc. of North America Plug/Receptacle 09 33 016 2602

Description
HEAVY DUTY INSERT, PLUG, 17 POS; PRODUCT RANGE:HAN E SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:17 CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY INSERT, PLUG, 17 POS; PRODUCT RANGE:HAN E SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:17 CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 26067532 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26067532
Plug/Receptacle 26067532
HEAVY DUTY INSERT, PLUG, 17 POS; PRODUCT RANGE:HAN E SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:17 CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, PLUG, 17 POS; PRODUCT RANGE:HAN E SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:17 CONTACTS; RECTANGULAR SHELL SIZE:16B; GENDER:PLUG; HEAVY DUTY CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26067532
Product Name Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data