HARTING Inc. of North America Connector/Terminal/Pin 09 14 006 3141

Description
HEAVY DUTY MODULE, RCPT, 6POS, 0.14MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:6CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY MODULE, RCPT, 6POS, 0.14MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:6CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26045108 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26045108
Connector/Terminal/Pin 26045108
HEAVY DUTY MODULE, RCPT, 6POS, 0.14MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:6CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY MODULE, RCPT, 6POS, 0.14MM2; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:6CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; CURRENT RATING:16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26045108
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data